CEME Solenoid Pump E505 (Main series E500)

Description
Main Application: Coffee Espresso
Description
Main Application: Coffee Espresso
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E505 solenoid pump is part of the E500 series designed for high-pressure applications. It operates at voltages of 12V and 24V with a coil power of 46W and features an ON/OFF cycle of 2/1. The pump body is constructed from PA66 and PPS, while the piston is made of stainless steel, ensuring durability. The sealing material is EPDM, providing resistance to various fluids. The pump has an electrical insulation class of F/A and includes a diode, except for the 12-24V models. It is equipped with a 6.3 x 0.8 fast-on terminal for electrical connections. The suction power is rated at 100 mbar. The pump is suitable for applications involving water as the fluid and is not recommended for long-term storage without water to prevent malfunction.

Datasheet Summary
Powered by GS/AI

The CEME E505 solenoid pump is part of the E500 series designed for high-pressure applications. It operates at voltages of 12V and 24V with a coil power of 46W and features an ON/OFF cycle of 2/1. The pump body is constructed from PA66 and PPS, while the piston is made of stainless steel, ensuring durability. The sealing material is EPDM, providing resistance to various fluids. The pump has an electrical insulation class of F/A and includes a diode, except for the 12-24V models. It is equipped with a 6.3 x 0.8 fast-on terminal for electrical connections. The suction power is rated at 100 mbar. The pump is suitable for applications involving water as the fluid and is not recommended for long-term storage without water to prevent malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E505 (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Coffee Espresso

Main Application: Coffee Espresso

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E505 (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 210.2 psi (148 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details