CEME Solenoid Pump E504 (Main series E500)

Description
Main Application: Coffee Espresso
Description
Main Application: Coffee Espresso
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E504 solenoid pump is part of the E500 series, designed for high-pressure applications. It operates at a voltage of 120V/60Hz with a coil power of 46W and has an ON/OFF duty cycle of 1/2. The pump features a body made from PA66 and PPS, with seals constructed from EPDM and a stainless steel piston. It includes a 6.3 x 0.8 fast-on terminal for electrical connection and has an insulation class of F/A. The suction power is rated at 100 mbar. The pump is suitable for applications involving water as the fluid and is not recommended for long-term storage without water, as this may lead to malfunction.

Datasheet Summary
Powered by GS/AI

The CEME E504 solenoid pump is part of the E500 series, designed for high-pressure applications. It operates at a voltage of 120V/60Hz with a coil power of 46W and has an ON/OFF duty cycle of 1/2. The pump features a body made from PA66 and PPS, with seals constructed from EPDM and a stainless steel piston. It includes a 6.3 x 0.8 fast-on terminal for electrical connection and has an insulation class of F/A. The suction power is rated at 100 mbar. The pump is suitable for applications involving water as the fluid and is not recommended for long-term storage without water, as this may lead to malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E504 (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Coffee Espresso

Main Application: Coffee Espresso

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E504 (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 290.0 psi (204 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details