CEME Solenoid Pump E503 FM (Main series E500)

Description
Main Application: Steam ironing
Datasheet
Description
Main Application: Steam ironing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E503 FM (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Steam ironing

Main Application: Steam ironing

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E503 FM (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 123.2 psi (86.65 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details