CEME Solenoid Pump E152 (Main series E150)

Description
Main Application: Steam ironing
Datasheet
Description
Main Application: Steam ironing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E152 (Main series E150) - CEME
Trivolzio (PV), Italy
Main Application: Steam ironing

Main Application: Steam ironing

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E152 (Main series E150)
Product Name Solenoid Pump
Discharge Pressure 45.0 psi (31.64 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details