CEME Solenoid Pump E151 (Main series E150)

Description
Main Application: Coffee North Europe
Description
Main Application: Coffee North Europe
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E151 solenoid pump is part of the E150 series, designed for applications requiring reliable fluid transfer. It operates at a coil voltage of 230V 50Hz and has a power consumption of 15W. The pump features a maximum pressure of 1 bar and can achieve a flow rate of 83 cc/min at 0 bar. The body is constructed from PA66 and PPS, while the seals are made from EPDM+NBR or FKM, ensuring durability and compatibility with various fluids. The pump is equipped with a stainless steel tube and has an insulation class of H, making it suitable for ambient temperatures up to 80 °C and fluid temperatures up to 35 °C. The hydraulic connections include standard barb connections for both inlet and outlet. This pump is approved by VDE and CE, indicating compliance with safety and quality standards.

Datasheet Summary
Powered by GS/AI

The CEME E151 solenoid pump is part of the E150 series, designed for applications requiring reliable fluid transfer. It operates at a coil voltage of 230V 50Hz and has a power consumption of 15W. The pump features a maximum pressure of 1 bar and can achieve a flow rate of 83 cc/min at 0 bar. The body is constructed from PA66 and PPS, while the seals are made from EPDM+NBR or FKM, ensuring durability and compatibility with various fluids. The pump is equipped with a stainless steel tube and has an insulation class of H, making it suitable for ambient temperatures up to 80 °C and fluid temperatures up to 35 °C. The hydraulic connections include standard barb connections for both inlet and outlet. This pump is approved by VDE and CE, indicating compliance with safety and quality standards.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E151 (Main series E150) - CEME
Trivolzio (PV), Italy
Main Application: Coffee North Europe

Main Application: Coffee North Europe

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E151 (Main series E150)
Product Name Solenoid Pump
Discharge Pressure 39.9 psi (28.05 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details