CEME Solenoid Valve 5315 (Main series 53)

Description
Main Application: Coffee Espresso
Datasheet
Description
Main Application: Coffee Espresso
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5315 (Main series 53) - CEME
Trivolzio (PV), Italy
Main Application: Coffee Espresso

Main Application: Coffee Espresso

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Industrial Valves
Product Number 5315 (Main series 53)
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Labcock Valves - 1078002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details