Celestion International Ltd Vintage 30 12 Guitar Speaker 60 Watt 16 Ohm; Driver Type Celestion 55-5865

Description
Vintage 30 12" Guitar Speaker 60 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:60W; Sound Level SPL:100dB; External Diameter - Imperial:12.008"; Frequency Response Min:70Hz
Datasheet
Description
Vintage 30 12" Guitar Speaker 60 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:60W; Sound Level SPL:100dB; External Diameter - Imperial:12.008"; Frequency Response Min:70Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vintage 30 12 Guitar Speaker 60 Watt 16 Ohm; Driver Type Celestion - 95Y2957 - Newark, An Avnet Company
Chicago, IL, United States
Vintage 30 12 Guitar Speaker 60 Watt 16 Ohm; Driver Type Celestion
95Y2957
Vintage 30 12 Guitar Speaker 60 Watt 16 Ohm; Driver Type Celestion 95Y2957
Vintage 30 12" Guitar Speaker 60 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:60W; Sound Level SPL:100dB; External Diameter - Imperial:12.008"; Frequency Response Min:70Hz

Vintage 30 12" Guitar Speaker 60 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:60W; Sound Level SPL:100dB; External Diameter - Imperial:12.008"; Frequency Response Min:70Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2957
Product Name Vintage 30 12 Guitar Speaker 60 Watt 16 Ohm; Driver Type Celestion
SPL 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - PB-3212PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
3 suppliers
 - DELTA 15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2000 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details