Celestion International Ltd G10M Greenback 10 Guitar Speaker 30 Watt 16 Ohm; Driver Type Celestion 55-5855

Description
G10M Greenback 10" Guitar Speaker 30 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:16ohm; Power Rating Nom:30W; Sound Level SPL:95dB; External Diameter - Imperial:10"; Frequency Response Min:95Hz
Description
G10M Greenback 10" Guitar Speaker 30 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:16ohm; Power Rating Nom:30W; Sound Level SPL:95dB; External Diameter - Imperial:10"; Frequency Response Min:95Hz

Suppliers

Company
Product
Description
Supplier Links
G10M Greenback 10 Guitar Speaker 30 Watt 16 Ohm; Driver Type Celestion - 95Y2955 - Newark, An Avnet Company
Chicago, IL, United States
G10M Greenback 10 Guitar Speaker 30 Watt 16 Ohm; Driver Type Celestion
95Y2955
G10M Greenback 10 Guitar Speaker 30 Watt 16 Ohm; Driver Type Celestion 95Y2955
G10M Greenback 10" Guitar Speaker 30 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:16ohm; Power Rating Nom:30W; Sound Level SPL:95dB; External Diameter - Imperial:10"; Frequency Response Min:95Hz

G10M Greenback 10" Guitar Speaker 30 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:16ohm; Power Rating Nom:30W; Sound Level SPL:95dB; External Diameter - Imperial:10"; Frequency Response Min:95Hz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2955
Product Name G10M Greenback 10 Guitar Speaker 30 Watt 16 Ohm; Driver Type Celestion
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details