Celestion International Ltd G12M Greenback 12 Guitar Speaker 25 Watt 16 Ohm; Driver Type Celestion 55-5845

Description
G12M Greenback 12" Guitar Speaker 25 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:25W; Sound Level SPL:98dB; External Diameter - Imperial:12.008"; Frequency Response Min:75Hz
Datasheet
Description
G12M Greenback 12" Guitar Speaker 25 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:25W; Sound Level SPL:98dB; External Diameter - Imperial:12.008"; Frequency Response Min:75Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G12M Greenback 12 Guitar Speaker 25 Watt 16 Ohm; Driver Type Celestion - 95Y2953 - Newark, An Avnet Company
Chicago, IL, United States
G12M Greenback 12 Guitar Speaker 25 Watt 16 Ohm; Driver Type Celestion
95Y2953
G12M Greenback 12 Guitar Speaker 25 Watt 16 Ohm; Driver Type Celestion 95Y2953
G12M Greenback 12" Guitar Speaker 25 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:25W; Sound Level SPL:98dB; External Diameter - Imperial:12.008"; Frequency Response Min:75Hz

G12M Greenback 12" Guitar Speaker 25 Watt 16 Ohm; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:16ohm; Power Rating Nom:25W; Sound Level SPL:98dB; External Diameter - Imperial:12.008"; Frequency Response Min:75Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2953
Product Name G12M Greenback 12 Guitar Speaker 25 Watt 16 Ohm; Driver Type Celestion
SPL 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details