CELDUC RELAIS
UR604010 -- MULTI PURPOSE MAGNETS
Celduc Relais
Multi Purpose Magnets
UR604010
Description
MAGNET NDFEBO DIA.6X4
Description
MAGNET NDFEBO DIA.6X4
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
UR604010 |
|
Product Name
|
Multi Purpose Magnets |
|
Operating Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
1.21 lbs (0.5500 kg)
Width
0.1969 inch (5 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Neodymium Iron Boron
Manufacturing Method
Sintering or Bonding
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details