Celduc Relais Solid State Relay, 12-30V, 5A, Panel; Contact Configuration Celduc SMR8621520

Description
SOLID STATE RELAY, 12-30V, 5A, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes
Description
SOLID STATE RELAY, 12-30V, 5A, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 12-30V, 5A, Panel; Contact Configuration Celduc - 58AC4057 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12-30V, 5A, Panel; Contact Configuration Celduc
58AC4057
Solid State Relay, 12-30V, 5A, Panel; Contact Configuration Celduc 58AC4057
SOLID STATE RELAY, 12-30V, 5A, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes

SOLID STATE RELAY, 12-30V, 5A, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 58AC4057
Product Name Solid State Relay, 12-30V, 5A, Panel; Contact Configuration Celduc
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393812-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Type 38.31 - Relay Interface Module - 383170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Solid State Relays - CC2600-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers