Celduc Relais Solid State Overload/Relay SC864110

Description
RELAY, SINGLE PHASE, 50A, 30V, CONTACT CONFIGURATION:-, LOAD CURRENT:50A, OPERATING VOLTAGE MAX:520VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, CONTROL VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SINGLE PHASE, 50A, 30V, CONTACT CONFIGURATION:-, LOAD CURRENT:50A, OPERATING VOLTAGE MAX:520VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, CONTROL VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 38262652 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
38262652
Solid State Overload/Relay 38262652
RELAY, SINGLE PHASE, 50A, 30V, CONTACT CONFIGURATION:-, LOAD CURRENT:50A, OPERATING VOLTAGE MAX:520VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, CONTROL VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SINGLE PHASE, 50A, 30V, CONTACT CONFIGURATION:-, LOAD CURRENT:50A, OPERATING VOLTAGE MAX:520VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, CONTROL VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 38262652
Product Name Solid State Overload/Relay
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
IEC 16 A Contactor - 100-C16E400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details