Celduc Relais Sensor, M12, No, 20Mm, 50W, Ip67; Sensing Range Max Celduc PCA22330

Description
SENSOR, M12, NO, 20MM, 50W, IP67; Sensing Range Max:40mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes
Datasheet
Description
SENSOR, M12, NO, 20MM, 50W, IP67; Sensing Range Max:40mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M12, No, 20Mm, 50W, Ip67; Sensing Range Max Celduc - 48W3464 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M12, No, 20Mm, 50W, Ip67; Sensing Range Max Celduc
48W3464
Sensor, M12, No, 20Mm, 50W, Ip67; Sensing Range Max Celduc 48W3464
SENSOR, M12, NO, 20MM, 50W, IP67; Sensing Range Max:40mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes

SENSOR, M12, NO, 20MM, 50W, IP67; Sensing Range Max:40mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48W3464
Product Name Sensor, M12, No, 20Mm, 50W, Ip67; Sensing Range Max Celduc
Operation Distance 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details