FORTRON should in principle be predried. Because of the necessary low maximum residual moisture content the use of dry air dryers is recommended. The dew point should be =< - 30° C. The time between drying and processing should be as short as possible.
| Celanese Corporation | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | 2455 |
| Product Name | FORTRON 0335 |
| Type | ExtrusionGrade; MoldingCompound; Thermoplastic |
| Filler | Unfilled |
| Use Temperature | 230 to 248 F (110 to 120 C) |
| Deflection Temperature | 220 F (104 C) |