ExxonMobil Exceed™ PP8864E1 is a medium-flow polypropylene impact copolymer pellet resin designed for injection molding in automotive and industrial applications. It has a density of 0.900 g/cm³, a melt mass-flow rate of 14 g/10 min at 230°C/2.16 kg, a tensile strength at yield of 20.5 MPa, a flexural modulus of 1050 to 1200 MPa depending on test speed, and notched Izod impact strengths ranging from 68 J/m at -29°C to no break at 23°C. It achieves a Rockwell hardness of 64, a heat deflection temperature of 48.4°C at 1.80 MPa and 83.2°C at 0.45 MPa, and is naturally colored in pellet form.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP8864E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |