Celanese Corporation HOSTAFORM FK 2:25 2393

Description
Hostaform FK color masterbatches (color concentrates) are not meant to be used directly to manufacture parts. It should be blended with other acetal copolymer grades to provide color prior to use.
Description
Hostaform FK color masterbatches (color concentrates) are not meant to be used directly to manufacture parts. It should be blended with other acetal copolymer grades to provide color prior to use.

Suppliers

Company
Product
Description
Supplier Links
HOSTAFORM FK 2:25 - 2393 - Celanese Corporation
Irving, TX, USA
HOSTAFORM FK 2:25
2393
HOSTAFORM FK 2:25 2393
Hostaform FK color masterbatches (color concentrates) are not meant to be used directly to manufacture parts. It should be blended with other acetal copolymer grades to provide color prior to use.

Hostaform FK color masterbatches (color concentrates) are not meant to be used directly to manufacture parts. It should be blended with other acetal copolymer grades to provide color prior to use.

Supplier's Site

Technical Specifications

  Celanese Corporation
Product Category Polymers and Plastic Resins
Product Number 2393
Product Name HOSTAFORM FK 2:25
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details