CEE Norm Connector Ac Power, Rcpt, 32A, 415V; Current Rating Ceenorm 3148

Description
CONNECTOR AC POWER, RCPT, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:QuickRoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, RCPT, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:QuickRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Rcpt, 32A, 415V; Current Rating Ceenorm - 41Y2563 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Rcpt, 32A, 415V; Current Rating Ceenorm
41Y2563
Connector Ac Power, Rcpt, 32A, 415V; Current Rating Ceenorm 41Y2563
CONNECTOR AC POWER, RCPT, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:QuickRoHS Compliant: Yes

CONNECTOR AC POWER, RCPT, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:QuickRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2563
Product Name Connector Ac Power, Rcpt, 32A, 415V; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
898D Receptacles - 888D-M8AC8-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers