CEE Norm Connector Ac Power, Rcpt, 16A, 110V; Current Rating Ceenorm 3125

Description
CONNECTOR AC POWER, RCPT, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, RCPT, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Rcpt, 16A, 110V; Current Rating Ceenorm - 41Y2560 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Rcpt, 16A, 110V; Current Rating Ceenorm
41Y2560
Connector Ac Power, Rcpt, 16A, 110V; Current Rating Ceenorm 41Y2560
CONNECTOR AC POWER, RCPT, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

CONNECTOR AC POWER, RCPT, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2560
Product Name Connector Ac Power, Rcpt, 16A, 110V; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details