CEE Norm Connector, 110V, 32A, 2P+E; Current Rating Ceenorm 31012-TLS

Description
CONNECTOR, 110V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 110V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 110V, 32A, 2P+E; Current Rating Ceenorm - 76T3160 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 110V, 32A, 2P+E; Current Rating Ceenorm
76T3160
Connector, 110V, 32A, 2P+E; Current Rating Ceenorm 76T3160
CONNECTOR, 110V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

CONNECTOR, 110V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T3160
Product Name Connector, 110V, 32A, 2P+E; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details