CEE Norm Connector Ac Power, Plug, 32A, 240V; Current Rating Ceenorm 2138

Description
CONNECTOR AC POWER, PLUG, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, PLUG, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Plug, 32A, 240V; Current Rating Ceenorm - 41Y2557 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 32A, 240V; Current Rating Ceenorm
41Y2557
Connector Ac Power, Plug, 32A, 240V; Current Rating Ceenorm 41Y2557
CONNECTOR AC POWER, PLUG, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2557
Product Name Connector Ac Power, Plug, 32A, 240V; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Plug connector - NPQH-D-S14-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details