CEE Norm Connector Ac Power, Plug, 16A, 110V; Current Rating Ceenorm 2125

Description
CONNECTOR AC POWER, PLUG, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, PLUG, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Plug, 16A, 110V; Current Rating Ceenorm - 41Y2550 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 16A, 110V; Current Rating Ceenorm
41Y2550
Connector Ac Power, Plug, 16A, 110V; Current Rating Ceenorm 41Y2550
CONNECTOR AC POWER, PLUG, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 16A, 110V; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2550
Product Name Connector Ac Power, Plug, 16A, 110V; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details