CEE Norm Plug, Free, 240V, 32A, 2P+E; Current Rating Ceenorm 21013-TLS

Description
PLUG, FREE, 240V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 240V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 240V, 32A, 2P+E; Current Rating Ceenorm - 76T3024 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 240V, 32A, 2P+E; Current Rating Ceenorm
76T3024
Plug, Free, 240V, 32A, 2P+E; Current Rating Ceenorm 76T3024
PLUG, FREE, 240V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

PLUG, FREE, 240V, 32A, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T3024
Product Name Plug, Free, 240V, 32A, 2P+E; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details