Cedarberg Companies Hose Assembly Plier CSL-490

Description
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added to the workstation to remove chips as well as excess lubricant or coolant from the working surfaces. . CSL-490
Description
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added to the workstation to remove chips as well as excess lubricant or coolant from the working surfaces. . CSL-490

Suppliers

Company
Product
Description
Supplier Links
Hose Assembly Plier - CSL-490 - Reid Supply
Norton Shores, MI, United States
Hose Assembly Plier
CSL-490
Hose Assembly Plier CSL-490
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added to the workstation to remove chips as well as excess lubricant or coolant from the working surfaces. . CSL-490

Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added to the workstation to remove chips as well as excess lubricant or coolant from the working surfaces.


. CSL-490

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Pliers
Product Number CSL-490
Product Name Hose Assembly Plier
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - 35-3420 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
Material High Carbon Steel
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details