CECOR 55-Gallon Drum Tank with Wheels TX-55PL

Description
CECOR’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8′ x 10′ clean out door for removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal. Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids entrained in fluid quickly. Heavy gauge steel Fork pockets Mounted on four casters Full Specs Dimensions: 31′ L x 27′ W x 46′ H Wheels: Two rigid and two swivel casters with 5” diameter phenolic, roller-bearing wheels Weight: 210 lbs.
Description
CECOR’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8′ x 10′ clean out door for removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal. Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids entrained in fluid quickly. Heavy gauge steel Fork pockets Mounted on four casters Full Specs Dimensions: 31′ L x 27′ W x 46′ H Wheels: Two rigid and two swivel casters with 5” diameter phenolic, roller-bearing wheels Weight: 210 lbs.

Suppliers

Company
Product
Description
Supplier Links
55-Gallon Drum Tank with Wheels - TX-55PL - CECOR
Belleville, WI, USA
55-Gallon Drum Tank with Wheels
TX-55PL
55-Gallon Drum Tank with Wheels TX-55PL
CECOR’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8′ x 10′ clean out door for removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal. Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids entrained in fluid quickly. Heavy gauge steel Fork pockets Mounted on four casters Full Specs Dimensions: 31′ L x 27′ W x 46′ H Wheels: Two rigid and two swivel casters with 5” diameter phenolic, roller-bearing wheels Weight: 210 lbs.

CECOR’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8″ x 10″ clean out door for removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal.

Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids entrained in fluid quickly.

  • Heavy gauge steel
  • Fork pockets
  • Mounted on four casters

Full Specs

Dimensions:

31″ L x 27″ W x 46″ H

Wheels:

Two rigid and two swivel casters with 5” diameter phenolic, roller-bearing wheels

Weight:

210 lbs.
Supplier's Site

Technical Specifications

  CECOR
Product Category Industrial Containers
Product Number TX-55PL
Product Name 55-Gallon Drum Tank with Wheels
Container Type Drum or Barrel
Material Steel
Features HeavyDuty
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Packaging for Carbide Inserts - 1-3/8X29/32X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details