CECOR Gravity Coolant Dispenser Cart DX-110PL

Description
Distribute clean industrial fluids to machine tools DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Liquid level visible through translucent tank Gallon markings on tank for easy tracking 110-gallon (416 liter) capacity Mounted on two swivel and two rigid 8′casters with poly tires Channel construction for secure fork-lift entry No power source? No worries. DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Full Specs Tank Size: 110 gallons (416 l.) Tank: Translucent polyethlene tank, Gallon markings cast in plastic Transport Base: PL Base (push bar/fork pockets) Wheels: Poly tires: (2) 8"swivel and (2) 8" rigid Dimensions: 54"x 31"x 52"
Description
Distribute clean industrial fluids to machine tools DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Liquid level visible through translucent tank Gallon markings on tank for easy tracking 110-gallon (416 liter) capacity Mounted on two swivel and two rigid 8′casters with poly tires Channel construction for secure fork-lift entry No power source? No worries. DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Full Specs Tank Size: 110 gallons (416 l.) Tank: Translucent polyethlene tank, Gallon markings cast in plastic Transport Base: PL Base (push bar/fork pockets) Wheels: Poly tires: (2) 8"swivel and (2) 8" rigid Dimensions: 54"x 31"x 52"

Suppliers

Company
Product
Description
Supplier Links
Gravity Coolant Dispenser Cart - DX-110PL - CECOR
Belleville, WI, USA
Gravity Coolant Dispenser Cart
DX-110PL
Gravity Coolant Dispenser Cart DX-110PL
Distribute clean industrial fluids to machine tools DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Liquid level visible through translucent tank Gallon markings on tank for easy tracking 110-gallon (416 liter) capacity Mounted on two swivel and two rigid 8′casters with poly tires Channel construction for secure fork-lift entry No power source? No worries. DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base. Full Specs Tank Size: 110 gallons (416 l.) Tank: Translucent polyethlene tank, Gallon markings cast in plastic Transport Base: PL Base (push bar/fork pockets) Wheels: Poly tires: (2) 8"swivel and (2) 8" rigid Dimensions: 54"x 31"x 52"

Distribute clean industrial fluids to machine tools

DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base.

  • Liquid level visible through translucent tank
  • Gallon markings on tank for easy tracking
  • 110-gallon (416 liter) capacity
  • Mounted on two swivel and two rigid 8″casters with poly tires
  • Channel construction for secure fork-lift entry

No power source? No worries.

DX-110PL offers a low-cost option for dispensing coolant and oil without a power source. Plastic polyethylene tank empties through a plastic hose fitted with a full-flow nozzle or by a faucet drain located in the base.

Full Specs

Tank Size:

110 gallons (416 l.)

Tank:

Translucent polyethlene tank,
Gallon markings cast in plastic

Transport Base:

PL Base (push bar/fork pockets)

Wheels:

Poly tires: (2) 8"swivel and (2) 8" rigid

Dimensions:

54"x 31"x 52"
Supplier's Site

Technical Specifications

  CECOR
Product Category Fluid Dispensing Equipment
Product Number DX-110PL
Product Name Gravity Coolant Dispenser Cart
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Grease, Oil & Lubricant Dispensers - 8517509 - RS Components, Ltd.
Specs
Application Pump
View Details