CECOR Electric Coolant Dispenser Cart DE10-175PT

Description
Distribute clean industrial fluids to machine tools. DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person. Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle. Loads through fill-hatch or suction pump-in Single-phase electric – plug into any standard outlet Hand push bar or power tow-bar Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6" fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel Electricals: 115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord Pump: 1 HP electric motor driving rotary vane-type air pump Pumping Rate: 23 gallons (87 liters) per minute Discharge: 53-80 CFM Overfill Prevention: Automatic overfill control, all discharge ports are valved Hose: 1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle. Shipping Weight: 90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs.
Description
Distribute clean industrial fluids to machine tools. DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person. Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle. Loads through fill-hatch or suction pump-in Single-phase electric – plug into any standard outlet Hand push bar or power tow-bar Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6" fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel Electricals: 115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord Pump: 1 HP electric motor driving rotary vane-type air pump Pumping Rate: 23 gallons (87 liters) per minute Discharge: 53-80 CFM Overfill Prevention: Automatic overfill control, all discharge ports are valved Hose: 1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle. Shipping Weight: 90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs.

Suppliers

Company
Product
Description
Supplier Links
Electric Coolant Dispenser Cart - DE10-175PT - CECOR
Belleville, WI, USA
Electric Coolant Dispenser Cart
DE10-175PT
Electric Coolant Dispenser Cart DE10-175PT
Distribute clean industrial fluids to machine tools. DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person. Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle. Loads through fill-hatch or suction pump-in Single-phase electric – plug into any standard outlet Hand push bar or power tow-bar Full Specs Tank Size: 90 gallon (341 l.) 140 gallon (530 l.) 175 gallon (662 l.) Tank: Heavy-gauge steel construction Liquid level indicator 6" fill hatch. Bottom drain plug Transport Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel Electricals: 115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord Pump: 1 HP electric motor driving rotary vane-type air pump Pumping Rate: 23 gallons (87 liters) per minute Discharge: 53-80 CFM Overfill Prevention: Automatic overfill control, all discharge ports are valved Hose: 1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle. Shipping Weight: 90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs.

Distribute clean industrial fluids to machine tools.

DE10 Electric Coolant Dispenser plugs into any standard electric outlet for flexible use. Unit is available in 90-, 140- and 175 gallon tank sizes. Fill tank through fill-hatch or pump-in suction. Unit is safe and easy to be pushed by one person.

Distributes clean coolant to machine sumps. Pair with a coolant sump cleaner for two-unit collection and delivery cycle.

  • Loads through fill-hatch or suction pump-in
  • Single-phase electric – plug into any standard outlet
  • Hand push bar or power tow-bar

Full Specs

Tank Size:

90 gallon (341 l.)
140 gallon (530 l.)
175 gallon (662 l.)

Tank:

Heavy-gauge steel construction
Liquid level indicator
6" fill hatch. Bottom drain plug

Transport Base:

PT (push bar/tow bar)

Wheels:

Poly tires: (2) 12"x 3" rigid, (1) 8"x 3" swivel

Electricals:

115 volts - 13.4 amps - 60 hertz - phase 1 15' electric power cord

Pump:

1 HP electric motor driving rotary vane-type air pump

Pumping Rate:

23 gallons (87 liters) per minute

Discharge:

53-80 CFM

Overfill Prevention:

Automatic overfill control, all discharge ports are valved

Hose:

1/4"I.D. x 16' oil-resistant PVC dispensing hose with full-flow shut-off nozzle.

Shipping Weight:

90 gallons - 580 lbs. 140 gallons - 620 lbs. 175 gallons - 735 lbs.
Supplier's Site

Technical Specifications

  CECOR
Product Category Fluid Dispensing Equipment
Product Number DE10-175PT
Product Name Electric Coolant Dispenser Cart
Dispensing Equipment Type Dispense Only
Application Machine Tool Coolant
Dispense Rate 87.12 L/min (88.55 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details