Fisher-Klosterman Packed Towers Multi-Purpose

Description
The Fisher-Klosterman MPS Multi-Purpose Scrubber has a long and successful track record in many industrial applications. The scrubber is able to effectively cool gas streams, collect particulate, and absorb gaseous pollutants in a single package. The inlet section, which can include a quench section to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean stack exhaust. The unique design utilizes an internal tray to separate the liquid loops of each section so that chemical usage is minimized. Available features: High temperature quench section for up to 2000 degrees F (1100 degrees C) Vertical or horizontal gas entry Various venturi throat designs Variety of liquid injection methods Efficient removal of submicron particles 99+% gas absorption efficiency Multiple gas removal stages with separate liquid loops Integral or external recirculation tanks Mesh pad or chevron-style mist eliminators Various packing material choices Carbon, stainless, alloys, or FRP construction Performance warranty Complete system design and supply including: ductwork, pumps, piping, valves, instruments, controls, chemical feed, fans and stacks
Description
The Fisher-Klosterman MPS Multi-Purpose Scrubber has a long and successful track record in many industrial applications. The scrubber is able to effectively cool gas streams, collect particulate, and absorb gaseous pollutants in a single package. The inlet section, which can include a quench section to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean stack exhaust. The unique design utilizes an internal tray to separate the liquid loops of each section so that chemical usage is minimized. Available features: High temperature quench section for up to 2000 degrees F (1100 degrees C) Vertical or horizontal gas entry Various venturi throat designs Variety of liquid injection methods Efficient removal of submicron particles 99+% gas absorption efficiency Multiple gas removal stages with separate liquid loops Integral or external recirculation tanks Mesh pad or chevron-style mist eliminators Various packing material choices Carbon, stainless, alloys, or FRP construction Performance warranty Complete system design and supply including: ductwork, pumps, piping, valves, instruments, controls, chemical feed, fans and stacks

Suppliers

Company
Product
Description
Supplier Links
Packed Towers - Multi-Purpose - Fisher-Klosterman
Louisville, KY, USA
Packed Towers
Multi-Purpose
Packed Towers Multi-Purpose
The Fisher-Klosterman MPS Multi-Purpose Scrubber has a long and successful track record in many industrial applications. The scrubber is able to effectively cool gas streams, collect particulate, and absorb gaseous pollutants in a single package. The inlet section, which can include a quench section to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean stack exhaust. The unique design utilizes an internal tray to separate the liquid loops of each section so that chemical usage is minimized. Available features: High temperature quench section for up to 2000 degrees F (1100 degrees C) Vertical or horizontal gas entry Various venturi throat designs Variety of liquid injection methods Efficient removal of submicron particles 99+% gas absorption efficiency Multiple gas removal stages with separate liquid loops Integral or external recirculation tanks Mesh pad or chevron-style mist eliminators Various packing material choices Carbon, stainless, alloys, or FRP construction Performance warranty Complete system design and supply including: ductwork, pumps, piping, valves, instruments, controls, chemical feed, fans and stacks

The Fisher-Klosterman MPS Multi-Purpose Scrubber has a long and successful track record in many industrial applications. The scrubber is able to effectively cool gas streams, collect particulate, and absorb gaseous pollutants in a single package. The inlet section, which can include a quench section to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean stack exhaust. The unique design utilizes an internal tray to separate the liquid loops of each section so that chemical usage is minimized.

  • Available features:
  • High temperature quench section for up to 2000 degrees F (1100 degrees C)
  • Vertical or horizontal gas entry
  • Various venturi throat designs
  • Variety of liquid injection methods
  • Efficient removal of submicron particles
  • 99+% gas absorption efficiency
  • Multiple gas removal stages with separate liquid loops
  • Integral or external recirculation tanks
  • Mesh pad or chevron-style mist eliminators
  • Various packing material choices
  • Carbon, stainless, alloys, or FRP construction
  • Performance warranty
  • Complete system design and supply including: ductwork, pumps, piping, valves, instruments, controls, chemical feed, fans and stacks
Supplier's Site

Technical Specifications

  Fisher-Klosterman
Product Category Scrubbers
Product Number Multi-Purpose
Product Name Packed Towers
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Pollutants Scrubbed Other Pollents; Acid gases, such as HCL, HF, and H2SO4
Scrubber Type Skid / Base Plate Mounted
Orientation Vertical
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC5030TE - AirClean Systems
Specs
Pollutants Scrubbed Chlorine Gas; Ammonia; Acid; Caustic
Orientation Vertical
Process Type Wet Type
View Details
Venturi Scrubber -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Type Wet Type
Filter Type Wet Scrubber
Efficiency 99.9 %
View Details
Fuel Gas Scrubber -  - Gaumer Process
Gaumer Process
Specs
Scrubber Type Building / Enclosed
Orientation Horizontal (optional feature); Vertical (optional feature)
Process Type Wet Type
View Details