Fybroc Division, Met-Pro Corporation Cantilever Sump Pumps 7500-2x3x8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Cantilever Sump Pumps
7500-2x3x8
Cantilever Sump Pumps 7500-2x3x8
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 7500-2x3x8
Product Name Cantilever Sump Pumps
Pump Type Cantelever Pump; Centrifugal Pump
Liquid Flow 200.000 GPM (757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details