Fybroc Division, Met-Pro Corporation Vertical Dry Pit Sump Pump 5530-3x4x13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Vertical Dry Pit Sump Pump
5530-3x4x13
Vertical Dry Pit Sump Pump 5530-3x4x13
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 5530-3x4x13
Product Name Vertical Dry Pit Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Liquid Flow 600.000 GPM (2272.73 L/min)
Discharge Size 3.000 inch (76.2 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
16C2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details