Fybroc Division, Met-Pro Corporation Vertical Dry Pit Sump Pump 5530-2x3x6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Vertical Dry Pit Sump Pump
5530-2x3x6
Vertical Dry Pit Sump Pump 5530-2x3x6
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 5530-2x3x6
Product Name Vertical Dry Pit Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Liquid Flow 300.000 GPM (1136.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details