Fybroc Division, Met-Pro Corporation Vertical Dry Pit Sump Pump 5530-1x2x10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Vertical Dry Pit Sump Pump
5530-1x2x10
Vertical Dry Pit Sump Pump 5530-1x2x10
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 5530-1x2x10
Product Name Vertical Dry Pit Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Liquid Flow 45.000 GPM (170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS3NP9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details