5530-1.5X3X8 -- VERTICAL DRY PIT SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Dry Pit Sump Pump
5530-1.5x3x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5530-1.5x3x8 |
|
Product Name
|
Vertical Dry Pit Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
200.000 GPM (757.58 L/min)
|
|
Discharge Size
|
1.500 inch (38.1 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details