5500-1X1.5X6 -- VERTICAL FIBERGLASS SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Fiberglass Sump Pump
5500-1x1.5x6
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5500-1x1.5x6 |
|
Product Name
|
Vertical Fiberglass Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
115.000 GPM (435.61 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size
4.000 inch (102 mm)
Power Source
PTO
View Details
Pump Type
Booster Pump
Discharge Pressure
0.0 psi (0.0204 m of Water)
HP
2.90 HP
View Details