Fybroc Division, Met-Pro Corporation Recessed Impeller Horizontal Pumps 3000-3x4x8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Recessed Impeller Horizontal Pumps
3000-3x4x8
Recessed Impeller Horizontal Pumps 3000-3x4x8
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 3000-3x4x8
Product Name Recessed Impeller Horizontal Pumps
Pump Type Centrifugal Pump
Liquid Flow 450.000 GPM (1704.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
12C20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details