3000-2X3X6 -- RECESSED IMPELLER HORIZONTAL PUMPS
Fybroc Division, Met-Pro Corporation
Recessed Impeller Horizontal Pumps
3000-2x3x6
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
3000-2x3x6 |
|
Product Name
|
Recessed Impeller Horizontal Pumps |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
140.000 GPM (530.30 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump
Liquid Flow
5000.000 GPM (18939.39 L/min)
HP
10.00 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature
199 to 221 F (93 to 105 C)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details