2630-2X3X6 -- SELF PRIMING MAGNETIC DRIVE CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Self Priming Magnetic Drive Close Coupled Pump
2630-2x3x6
Suppliers
Self Priming Magnetic Drive Close Coupled Pump
2630-2x3x6
Supplier's Site
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2630-2x3x6 |
|
Product Name
|
Self Priming Magnetic Drive Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump; Magnetic Drive Pump
|
|
Liquid Flow
|
300.000 GPM (1136.36 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-20 to 350 F (-29 to 177 C)
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details