2350-1X1.5X8 -- MAGNETIC DRIVE CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Magnetic Drive Close Coupled Pump
2350-1x1.5x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2350-1x1.5x8 |
|
Product Name
|
Magnetic Drive Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump; Magnetic Drive Pump
|
|
Liquid Flow
|
125.000 GPM (473.48 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size
3.000 inch (76.2 mm)
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details