1600-2X3X10 -- SELF PRIMING PUMP
Fybroc Division, Met-Pro Corporation
Self Priming Pump
1600-2x3x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1600-2x3x10 |
|
Product Name
|
Self Priming Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Discharge Pressure
|
150.0 psi (105 m of Water)
|
|
Liquid Flow
|
460.000 GPM (1742.42 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
212 F (100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size
4.000 inch (102 mm)
Power Source
PTO
View Details
Pump Type
Drum Pump
Power Source
Air or Pneumatic
Pump Housing Material
Hardened Alloy
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details