Fybroc Division, Met-Pro Corporation Horizontal Close Coupled Pump 1530-4x6x13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal Close Coupled Pump
1530-4x6x13
Horizontal Close Coupled Pump 1530-4x6x13
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1530-4x6x13
Product Name Horizontal Close Coupled Pump
Pump Type Centrifugal Pump
Liquid Flow 1400.000 GPM (5303.03 L/min)
Discharge Size 4.000 inch (102 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHC3JP32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details