1530-4X4X10 -- HORIZONTAL CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Horizontal Close Coupled Pump
1530-4x4x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1530-4x4x10 |
|
Product Name
|
Horizontal Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
950.000 GPM (3598.48 L/min)
|
|
Discharge Size
|
4.000 inch (102 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
1000.000 GPM (3787.88 L/min)
HP
201.03 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.550 GPM (2.08 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
1.500 inch (38.1 mm)
Media Temperature
-20 to 350 F (-29 to 177 C)
View Details