1530-2X3X8 -- HORIZONTAL CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Horizontal Close Coupled Pump
1530-2x3x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1530-2x3x8 |
|
Product Name
|
Horizontal Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
400.000 GPM (1515.15 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
1000.000 GPM (3787.88 L/min)
HP
201.03 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
10.000 GPM (37.88 L/min)
Discharge Size
1.000 inch (25.4 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
1.000 inch (25.4 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details