1530-2X3X6 -- HORIZONTAL CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Horizontal Close Coupled Pump
1530-2x3x6
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1530-2x3x6 |
|
Product Name
|
Horizontal Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
375.000 GPM (1420.45 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
500.000 GPM (1893.94 L/min)
HP
40.00 HP
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
5280.000 GPM (20000.00 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details