Fybroc Division, Met-Pro Corporation Horizontal Close Coupled Pump 1530-2x3x3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal Close Coupled Pump
1530-2x3x3
Horizontal Close Coupled Pump 1530-2x3x3
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1530-2x3x3
Product Name Horizontal Close Coupled Pump
Pump Type Centrifugal Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS3RR9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details