1530-1.5X3X8 -- HORIZONTAL CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Horizontal Close Coupled Pump
1530-1.5x3x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1530-1.5x3x8 |
|
Product Name
|
Horizontal Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
240.000 GPM (909.09 L/min)
|
|
Discharge Size
|
1.500 inch (38.1 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
4.000 inch (102 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details
Pump Type
Booster Pump
Discharge Pressure
0.0 psi (0.0204 m of Water)
HP
7.30 HP
View Details