1500-6X8X13 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-6x8x13
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-6x8x13 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
2500.000 GPM (9469.70 L/min)
|
|
Discharge Size
|
6.000 inch (152 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
14.80 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size
8.000 inch (203 mm)
Power Source
NoSourceIncluded; Basic
View Details