Fybroc Division, Met-Pro Corporation Horizontal ANSI Pump 1500-4x6x13

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal ANSI Pump
1500-4x6x13
Horizontal ANSI Pump 1500-4x6x13
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1500-4x6x13
Product Name Horizontal ANSI Pump
Pump Type Centrifugal Pump
Liquid Flow 1400.000 GPM (5303.03 L/min)
Discharge Size 4.000 inch (102 mm)
Media Temperature 212 F (100 C)
HP 4.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
14A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details