1500-2X3X8 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-2x3x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-2x3x8 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
350.000 GPM (1325.76 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
4.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details
Pump Type
Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
100.0 psi (70.31 m of Water)
Liquid Flow
35.000 GPM (132.58 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details