1500-2X3X13 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-2x3x13
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-2x3x13 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
400.000 GPM (1515.15 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
4.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
1000.000 GPM (3787.88 L/min)
HP
201.03 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-60 to 500 F (-51 to 260 C)
View Details