1500-10X12X16 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-10x12x16
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-10x12x16 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
10250.000 GPM (38825.76 L/min)
|
|
Discharge Size
|
10.000 inch (254 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
14.80 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size
4.000 inch (102 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details