CEC Industries Ltd. Led Bulb, Warm White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries LM1024MB-WW

Description
LED BULB, WARM WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: No
Description
LED BULB, WARM WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Warm White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8179 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Warm White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8179
Led Bulb, Warm White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8179
LED BULB, WARM WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: No

LED BULB, WARM WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8179
Product Name Led Bulb, Warm White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers